Win Source Part Number: 1087317-R5F107AEGSP#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/I1A
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): R5F100AEASP#V0; R5F100ADASP#V0; R5F107AEMSP#V0;
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F107
IC MCU 16BIT 64KB FLASH 30LSSOP Product overview: R5F107AEGSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F107AEGSP#V0 can be used for catalog matching and distributor lookup.
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 30-LSSOP
IC MCU 16BIT 64KB FLASH 30LSSOP
IC MCU 16BIT 64KB FLASH 30LSSOP
16-bit Microcontrollers - MCU RL78/I1A 64+0/4 30SSOP TRAY
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 30-LSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1087317-R5F107AEGSP#V0 | 685-R5F107AEGSP#V0 | R5F107AEGSP#V0-ND | R5F107AEGSP#V0 | R5F107AEGSP#V0 | R5F107AEGSP#V0 | R5F107AEGSP#V0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 64 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |