The R5F104PLGFA#50 is a 16-bit microcontroller from the RL78/G14 series by Renesas, featuring a maximum operating frequency of 32 MHz and 512 KB of flash memory. It operates within a voltage range of 1.6 to 5.5 V and is designed for ultra-low power consumption, with typical consumption rates of 66 OºA/MHz and as low as 0.60 OºA in specific low-power modes. The device supports a variety of operating temperatures, ranging from -40 to +105°C, making it suitable for both consumer and industrial applications. This microcontroller includes a CISC architecture with a 3-stage pipeline, allowing for efficient instruction execution. It features multiple serial interfaces, including SPI, UART, and I2C, as well as a range of timers and an A/D converter with up to 20 channels. The on-chip power management includes a power-on reset circuit and a voltage detector, enhancing reliability in various applications. The R5F104PLGFA#50 is suitable for projects requiring a balance of performance and low power consumption, particularly in battery-operated devices.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 512KB FLASH 100LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 512KB FLASH 100LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104PLGFA#50TR-ND | R5F104PLGFA#50 | R5F104PLGFA#50 | R5F104PLGFA#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 20x8/10b; D/A 2x8b | |||
| RAM | 48 KB | 48 KB | 48 KB | |
| ROM | 512 KB |