ERROR: no product mention
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 80-LQFP (14x14)
16-bit Microcontrollers - MCU RL78/G14 384KB/32KB 80LQFP -40to105C T&R
IC MCU 16BIT 384KB FLASH 80LQFP
IC MCU 16BIT 384KB FLASH 80LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 80-LQFP (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104MKGFA#50-ND | R5F104MKGFA#50 | R5F104MKGFA#50 | R5F104MKGFA#50 | R5F104MKGFA#50 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 17x8/10b; D/A 2x8b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 384 KB |