IC MCU 16BIT 96KB FLASH 80LQFP Product overview: R5F104MFAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104MFAFB#V0 can be used for catalog matching and distributor lookup.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LFQFP (12x12)
Manufacturer: Renesas Electronics America
Win Source Part Number: 890994-R5F104MFAFB#V
Series: RL78/G14
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LFQFP (12x12)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 17x8/10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Family Name: R5F104M
Categories: Integrated Circuits (ICs)
Case / Package: 80-LFQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 96KB FLASH 80LQFP
16-bit Microcontrollers - MCU RL78G14 96+8/12 80LQFP 12x12
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 96KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F104MFAFB#V0 | R5F104MFAFB#V0-ND | 890994-R5F104MFAFB#V0 | R5F104MFAFB#V0 | R5F104MFAFB#V0 | R5F104MFAFB#V0 | R5F104MFAFB#V0 |
| Product Name | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F104MFAFB#V0 | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 12 KB | 12 KB | 96 KB | 12 KB | 12 KB | ||
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 80-LQFP | QFP; Other; 80-LFQFP (12x12) | Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |