RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-FLGA (5x5)
IC MCU 16BIT 512KB FLASH 64FLGA
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-FLGA (5x5)
IC MCU 16BIT 512KB FLASH 64FLGA
16-bit Microcontrollers - MCU RL78/G14 512KB/48KB 64WFLGA -40_+85C T&R
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104LLALA#W0-ND | R5F104LLALA#W0 | R5F104LLALA#W0 | R5F104LLALA#W0 | R5F104LLALA#W0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x8/10b; D/A 2x8b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 512 KB |