RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LFQFP
IC MCU 16BIT 64KB FLASH 64LFQFP
IC MCU 16BIT 64KB FLASH 64LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104LEGFB#30-ND | R5F104LEGFB#30 | R5F104LEGFB#30 | R5F104LEGFB#30 | R5F104LEGFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 12x8/10b | ||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 64 KB |