The R5F104LDGFP#30 is a microcontroller from the RL78/G14 series by Renesas, designed for low-power applications. It operates within a voltage range of 1.6 to 5.5 V and features a 16-bit CISC architecture with a maximum clock speed of 32 MHz, achieving up to 44 DMIPS performance. The device includes 48 KB of on-chip RAM and 128 KB of flash memory, with support for self-programming and security functions. This microcontroller supports various low-power modes, including HALT, STOP, and SNOOZE, making it suitable for battery-operated devices. It features multiple serial interfaces, including SPI, UART, and I2C, along with a range of timers and an A/D converter with up to 20 channels. The operating temperature range is from -40 to +85 °C, with options for industrial applications extending to +105 °C. The R5F104LDGFP#30 is suitable for applications requiring efficient power management and versatile connectivity options.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LQFP (14x14)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LQFP (14x14)
IC MCU 16BIT 48KB FLASH 64LQFP
IC MCU 16BIT 48KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104LDGFP#30-ND | R5F104LDGFP#30 | R5F104LDGFP#30 | R5F104LDGFP#30 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 12x8/10b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 48 KB |