RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F104GGAFB#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GGAFB#X0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/G14
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Core Processor: RL78
Core Size: 16-Bit
Speed: 32MHz
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
IC MCU 16BIT 128KB FLASH 48LFQFP
IC MCU 16BIT 128KB FLASH 48LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
16-bit Microcontrollers - MCU RL78/G14 128K+8K 48QFP -40to85C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104GGAFB#X0TR-ND | 685-R5F104GGAFB#X0 | R5F104GGAFB#X0 | R5F104GGAFB#X0 | R5F104GGAFB#X0 | R5F104GGAFB#X0 | |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |