RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/G14
Package: Tray
Product Status: Active
Core Processor: RL78
Data Converters: A/D 10x8/10b; D/A 2x8b
Oscillator Type: Internal
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Renesas Electronics R5F104GGAFB#30
Renesas Electronics R5F104GGAFB#30
Renesas Electronics R5F104GGAFB#30
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F104GGAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GGAFB#30 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 48LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 128KB FLASH 48LFQFP
IC MCU 16BIT 128KB FLASH 48LFQFP
16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 128K LFQFP48 -40TO85C
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104GGAFB#30-ND | 2615997P | 685-R5F104GGAFB#30 | R5F104GGAFB#30 | R5F104GGAFB#30 | R5F104GGAFB#30 | R5F104GGAFB#30 | R5F104GGAFB#30 | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | ||||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||||
| ROM | 128 KB | 128 KB |