RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 96KB FLASH 48LFQFP Product overview: R5F104GFAFB#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GFAFB#X0 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 96KB FLASH 48LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 96KB FLASH 48LFQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104GFAFB#X0-ND | 685-R5F104GFAFB#X0 | R5F104GFAFB#X0 | R5F104GFAFB#X0 | R5F104GFAFB#X0 |
| Product Name | Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | ||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM | 96 KB |