The R5F104FJGFP#50 is a 16-bit microcontroller from the RL78/G14 series by Renesas, featuring a maximum operating frequency of 32 MHz and 256 KB of flash memory. It operates within a voltage range of 1.6 to 5.5 V, making it suitable for low-power applications with a consumption of 66 OºA/MHz and as low as 0.60 OºA in specific low-power modes. The microcontroller supports a variety of operating modes, including HALT, STOP, and SNOOZE, enhancing its energy efficiency. This device includes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times ranging from 0.03125 µs at high speed to 30.5 µs at ultra-low speed. It features on-chip RAM ranging from 2.5 to 48 KB, and supports multiple serial interfaces, including SPI, UART, and I2C. The R5F104FJGFP#50 also includes a range of timers, an A/D converter with up to 20 channels, and a D/A converter, making it versatile for various applications. The operating temperature range is from -40 to +85 °C for consumer applications and up to +105 °C for industrial applications, ensuring reliability in diverse environments. The microcontroller is designed for applications requiring low power consumption and high performance, making it a suitable choice for engineers looking for an efficient solution in embedded systems.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 256KB FLASH 44LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 256KB FLASH 44LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104FJGFP#50TR-ND | R5F104FJGFP#50 | R5F104FJGFP#50 | R5F104FJGFP#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 256 KB |