The R5F104FJGFP#30 is a 16-bit microcontroller from the RL78/G14 series by Renesas, designed for low-power applications. It operates at a voltage range of 1.6 to 5.5 V and features a maximum clock speed of 32 MHz, delivering up to 44 DMIPS performance. The microcontroller includes 256 KB of flash memory, 24 KB of RAM, and supports various low-power modes, making it suitable for battery-operated devices. This device supports multiple serial interfaces, including up to 8 channels of simplified SPI, 4 channels of I2C, and 4 channels of UART, facilitating versatile communication options. It also features an integrated 8/10-bit A/D converter with up to 20 channels and a 12-bit interval timer, enhancing its capability for complex applications. The operating temperature range is from -40 to +85 °C, with an extended option up to 105 °C for industrial applications. The microcontroller is equipped with advanced power management features, including an on-chip power-on reset circuit and a voltage detector, ensuring reliable operation in various conditions. Its compact 44-pin LQFP package allows for easy integration into space-constrained designs. Overall, the R5F104FJGFP#30 is a robust choice for engineers seeking a reliable, low-power microcontroller for general-purpose applications.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 256KB FLASH 44LQFP
IC MCU 16BIT 256KB FLASH 44LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104FJGFP#30-ND | R5F104FJGFP#30 | R5F104FJGFP#30 | R5F104FJGFP#30 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 256 KB |