RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
IC MCU 16BIT 96KB FLASH 30LSSOP
IC MCU 16BIT 96KB FLASH 30LSSOP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104AFGSP#V0-ND | R5F104AFGSP#V0 | R5F104AFGSP#V0 | R5F104AFGSP#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 8x8/10b; D/A 1x8b | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 96 KB |