Renesas Electronics Corporation 16-bit 16BIT 4KB Embedded Microcontroller MCU R5F104AADSP#50

Description
IC MCU 16BIT 4KB FLASH 30LSSOP Product overview: R5F104AADSP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104AADSP#50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 4KB FLASH 30LSSOP Product overview: R5F104AADSP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104AADSP#50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 4KB Embedded Microcontroller MCU - 685-R5F104AADSP#50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-R5F104AADSP#50
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-R5F104AADSP#50
IC MCU 16BIT 4KB FLASH 30LSSOP Product overview: R5F104AADSP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104AADSP#50 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 30LSSOP Product overview: R5F104AADSP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104AADSP#50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1315684-R5F104AADSP#50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1315684-R5F104AADSP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers 1315684-R5F104AADSP#50
Win Source Part Number: 1315684-R5F104AADSP# 50 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G14 Core Processor: RL78 Speed: 32MHz Package: Tape & Reel (TR) Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2.5K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Package / Case: 30-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc

Win Source Part Number: 1315684-R5F104AADSP#50
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G14
Core Processor: RL78
Speed: 32MHz
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2.5K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104AADSP#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104AADSP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104AADSP#50
IC MCU 16BIT 4KB FLASH 30LSSOP

IC MCU 16BIT 4KB FLASH 30LSSOP

Supplier's Site
Microcontrollers - R5F104AADSP#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104AADSP#50
Microcontrollers R5F104AADSP#50
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F104AADSP#50 1315684-R5F104AADSP#50 R5F104AADSP#50 R5F104AADSP#50
Product Name 16-bit 16BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 2.5 KB 16 KB 2.5 KB 2.5 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 to 1.6 volts
Package Type Other; Tape & Reel (TR) SSOP SSOP SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C161PILF3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP100
View Details
5 suppliers