RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP
IC MCU 16BIT 4KB FLASH 30LSSOP
16-bit Microcontrollers - MCU RL78G12 4+0/512B 30SSOP INDTEMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F103A7DSP#V0-ND | R5F103A7DSP#V0 | R5F103A7DSP#V0 | R5F103A7DSP#V0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 8x8/10b | |||
| RAM | 0.5120 KB | 0.5120 KB | ||
| ROM | 4 KB |