Renesas Electronics Corporation Microcontrollers R5F1036AASP#X5

Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F1036AASP#X5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1036AASP#X5-ND
Microcontrollers R5F1036AASP#X5-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now
Embedded - Embedded - Microcontrollers - R5F1036AASP#X5 - 802209-R5F1036AASP#X5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F1036AASP#X5
802209-R5F1036AASP#X5
Embedded - Embedded - Microcontrollers - R5F1036AASP#X5 802209-R5F1036AASP#X5
Manufacturer: Renesas Electronics America Win Source Part Number: 802209-R5F1036AASP#X 5 Packaging: Reel Mounting Style: SMD Core Processor: RL78 Speed: 24MHz Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1.5K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Part Status: Last Time Buy Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-LSSOP Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: R5F1036 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 802209-R5F1036AASP#X5
Packaging: Reel
Mounting Style: SMD
Core Processor: RL78
Speed: 24MHz
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Part Status: Last Time Buy
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-LSSOP
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Part Number Series: R5F1036
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F1036AASP#X5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F1036AASP#X5
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F1036AASP#X5
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1036AASP#X5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1036AASP#X5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1036AASP#X5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1036AASP#X5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F1036AASP#X5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1036AASP#X5
Microcontrollers R5F1036AASP#X5
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1036AASP#X5
16-bit Microcontrollers - MCU R5F1036AASP#X5
16-bit Microcontrollers - MCU RL78/G12 16K/1.5K 20SSOP -40_+85C T&R

16-bit Microcontrollers - MCU RL78/G12 16K/1.5K 20SSOP -40_+85C T&R

Buy Now Datasheet
Embedded - Microcontrollers - R5F1036AASP#X5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1036AASP#X5
Embedded - Microcontrollers R5F1036AASP#X5
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1036AASP#X5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1036AASP#X5
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1036AASP#X5
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F1036AASP#X5-ND 802209-R5F1036AASP#X5 685-R5F1036AASP#X5 R5F1036AASP#X5 R5F1036AASP#X5 R5F1036AASP#X5 R5F1036AASP#X5
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F1036AASP#X5 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 11x8/10b
RAM 1.5 KB 16 KB 1.5 KB 1.5 KB 1.5 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7726AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers