Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F10369ASP#X0 R5F10369ASP#X0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890987-R5F10369ASP#X 0 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP Core Processor: RL78 Speed: 24MHz Package: Bulk Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: R5F10369 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890987-R5F10369ASP#X 0 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP Core Processor: RL78 Speed: 24MHz Package: Bulk Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: R5F10369 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F10369ASP#X0 - 890987-R5F10369ASP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10369ASP#X0
890987-R5F10369ASP#X0
Embedded - Embedded - Microcontrollers - R5F10369ASP#X0 890987-R5F10369ASP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 890987-R5F10369ASP#X 0 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP Core Processor: RL78 Speed: 24MHz Package: Bulk Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: R5F10369 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890987-R5F10369ASP#X0
Series: RL78/G12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
Core Processor: RL78
Speed: 24MHz
Package: Bulk
Package: 20-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Family Name: R5F10369
Categories: Integrated Circuits (ICs)
Case / Package: 20-LSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-R5F10369ASP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-R5F10369ASP#X0
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-R5F10369ASP#X0
IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F10369ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10369ASP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F10369ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10369ASP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10369ASP#X0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10369ASP#X0-ND
Microcontrollers R5F10369ASP#X0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

Buy Now
Embedded - Microcontrollers - R5F10369ASP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10369ASP#X0
Embedded - Microcontrollers R5F10369ASP#X0
IC MCU 16BIT 12KB FLASH 20LSSOP

IC MCU 16BIT 12KB FLASH 20LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10369ASP#X0
16-bit Microcontrollers - MCU R5F10369ASP#X0
16-bit Microcontrollers - MCU RL78G12 12+0/1 20SSOP T&R

16-bit Microcontrollers - MCU RL78G12 12+0/1 20SSOP T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10369ASP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10369ASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10369ASP#X0
IC MCU 16BIT 12KB FLASH 20LSSOP

IC MCU 16BIT 12KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F10369ASP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10369ASP#X0
Microcontrollers R5F10369ASP#X0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 890987-R5F10369ASP#X0 685-R5F10369ASP#X0 R5F10369ASP#X0-ND R5F10369ASP#X0 R5F10369ASP#X0 R5F10369ASP#X0 R5F10369ASP#X0
Product Name Embedded - Embedded - Microcontrollers - R5F10369ASP#X0 16-bit 16BIT 12KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 12 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details