RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 12KB FLASH 24HWQFN
IC MCU 16BIT 12KB FLASH 24HWQFN
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10279DNA#W5 | R5F10279DNA#W5 | R5F10279DNA#W5 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 1 KB | 1 KB |