The R5F10279ANA#U0 is a 16-bit microcontroller from the RL78/G12 series by Quarktwin Technology Ltd. It operates at a frequency of up to 24 MHz and features 12 KB of flash memory, making it suitable for a variety of general-purpose applications. The device supports a wide voltage range of 1.8 to 5.5 V, which allows for low-power operation with a consumption of 63 OºA/MHz. This microcontroller includes a Direct Memory Access (DMA) controller with two channels, a 16-bit multiplier, and various serial interfaces including simplified SPI, UART, and I²C. It also features multiple timers, an 8/10-bit A/D converter with up to 11 channels, and a range of I/O ports configurable for different functions. The R5F10279ANA#U0 is designed for operation in a temperature range of -40 to +85 °C, making it suitable for both consumer and industrial applications. It includes on-chip power management features such as a power-on reset circuit and a voltage detector. The device is equipped with a self-programming function and supports background operation for data flash memory, enhancing its versatility in embedded applications.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 12KB FLASH 24HWQFN
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 12KB FLASH 24HWQFN
16-bit Microcontrollers - MCU RL78G12 12+2/1 24WQFN TRAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10279ANA#U0-ND | R5F10279ANA#U0 | R5F10279ANA#U0 | R5F10279ANA#U0 | R5F10279ANA#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 11x8/10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 12 KB |