RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
16-bit Microcontrollers - MCU RL78/G12 16K/1.5K 20SSOP -40_+105C T&R
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1026AGSP#X5-ND | R5F1026AGSP#X5 | R5F1026AGSP#X5 | R5F1026AGSP#X5 | R5F1026AGSP#X5 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 11x8/10b | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 16 KB |