Renesas Electronics Corporation 16-bit 16BIT 8KB Embedded Microcontroller MCU R5F10268DSP#V0

Description
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10268DSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10268DSP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10268DSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10268DSP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F10268DSP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F10268DSP#V0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F10268DSP#V0
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10268DSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10268DSP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10268DSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10268DSP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1026982-R5F10268DSP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1026982-R5F10268DSP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1026982-R5F10268DSP#V0
Win Source Part Number: 1026982-R5F10268DSP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G12 Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 768 x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V Alternative Parts (Cross-Reference): R5F10268ASP#V0; R5F10368ASP#X0; R5F10368ASP#V0; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F10268 Product Status: Obsolete

Win Source Part Number: 1026982-R5F10268DSP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G12
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 80
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 768 x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): R5F10268ASP#V0; R5F10368ASP#X0; R5F10368ASP#V0;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10268
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - R5F10268DSP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10268DSP#V0
Embedded - Microcontrollers R5F10268DSP#V0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10268DSP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10268DSP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10268DSP#V0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F10268DSP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10268DSP#V0
Microcontrollers R5F10268DSP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10268DSP#V0
16-bit Microcontrollers - MCU R5F10268DSP#V0
16-bit Microcontrollers - MCU RL78G12 8+2/768B 20SSOP INDTEMP

16-bit Microcontrollers - MCU RL78G12 8+2/768B 20SSOP INDTEMP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10268DSP#V0 1026982-R5F10268DSP#V0 R5F10268DSP#V0 R5F10268DSP#V0 R5F10268DSP#V0 R5F10268DSP#V0
Product Name 16-bit 16BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 0.7680 KB 8 KB 768 KB 0.7680 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
I/O Ports 18 14 14
Package Type Other; Tray SSOP SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details