The R5F101SLDFB#30 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It features a 16-bit CISC architecture with a maximum operating frequency of 32 MHz, providing 41 DMIPS performance. The device supports a wide operating voltage range of 1.6 to 5.5 V and offers ultra-low power consumption, with typical current consumption of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. This microcontroller includes 512 KB of flash memory and 32 KB of RAM, with a data flash memory capacity of 4 KB. It supports various operating modes, including HALT, STOP, and SNOOZE, which enhance its power efficiency. The device also features a high-speed on-chip oscillator with selectable frequencies, a direct memory access (DMA) controller, and multiple serial communication interfaces, including SPI, UART, and I²C. The R5F101SLDFB#30 is suitable for both consumer and industrial applications, with an operating temperature range of -40 to +85°C for consumer applications and -40 to +105°C for industrial applications. Its robust feature set makes it a versatile choice for general-purpose applications requiring efficient processing and low power consumption.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 128-LFQFP (14x20)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 128-LFQFP (14x20)
IC MCU 16BIT 512KB FLSH 128LFQFP
IC MCU 16BIT 512KB FLSH 128LFQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F101SLDFB#30-ND | R5F101SLDFB#30 | R5F101SLDFB#30 | R5F101SLDFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 26x8/10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |