RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101LGDFB#V0-ND | R5F101LGDFB#V0 | R5F101LGDFB#V0 | R5F101LGDFB#V0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 12x8/10b | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 128 KB |