RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 96KB FLASH 64LQFP
16-bit Microcontrollers - MCU RL78/G13 96K/8K 64LQFP
IC MCU 16BIT 96KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101LFAFB#30-ND | R5F101LFAFB#30 | R5F101LFAFB#30 | R5F101LFAFB#30 | R5F101LFAFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x8/10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 96 KB |