IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F101LCAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101LCAFB#30 can be used for catalog matching and distributor lookup.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
Win Source Part Number: 1355171-R5F101LCAFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G13
Package: Tray
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Base Product Number: R5F101
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 48
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
16-bit Microcontrollers - MCU RL78/G13 32+0/2 64LQFN
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F101LCAFB#30 | R5F101LCAFB#30-ND | 1355171-R5F101LCAFB#30 | R5F101LCAFB#30 | R5F101LCAFB#30 | R5F101LCAFB#30 | R5F101LCAFB#30 | R5F101LCAFB#30 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 to 1.6 volts | |||
| Serial Interface | I2C, UART | UART; USART |