The R5F101GKAFB#30 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It features a 16-bit RL78 CPU core with a maximum operating frequency of 32 MHz, delivering up to 41 DMIPS performance. The device operates on a single power supply voltage ranging from 1.6 V to 5.5 V and is designed for ultra-low power consumption, with typical current consumption of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. This microcontroller includes a flash memory capacity of 384 KB, along with 8 KB of data flash memory. It supports a variety of operating modes, including HALT, STOP, and SNOOZE, which enhance its energy efficiency. The device is equipped with a range of peripherals, including multiple serial interfaces (SPI, UART, I²C), timers, and an A/D converter with up to 26 channels. The R5F101GKAFB#30 is suitable for both consumer and industrial applications, with an operating temperature range of -40°C to +85°C. It also features on-chip debugging capabilities and a self-programming function, making it versatile for various embedded applications. The microcontroller's architecture and features make it a strong candidate for projects requiring efficient processing and low power consumption.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 384KB FLASH 48LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 384KB FLASH 48LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101GKAFB#30-ND | R5F101GKAFB#30 | R5F101GKAFB#30 | R5F101GKAFB#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x8/10b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 384 KB |