The R5F101GDAFB#30 is a microcontroller from Quarktwin Technology Ltd. that operates on a true low-power platform, consuming 66 OºA/MHz and as low as 0.57 OºA in specific modes. It supports a wide voltage range of 1.6 V to 5.5 V and features a 16 KB to 512 KB code flash memory capacity. The device is based on the RL78 CPU core, utilizing a CISC architecture with a 3-stage pipeline, allowing for a minimum instruction execution time of 0.03125 Oºs at 32 MHz. This microcontroller includes various power-saving modes such as HALT, STOP, and SNOOZE, making it suitable for battery-operated applications. It has an operating temperature range of -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The device also features an on-chip debug function, self-programming capabilities, and a direct memory access (DMA) controller with 2 to 4 channels. The R5F101GDAFB#30 supports multiple serial interfaces, including simplified SPI, UART, and I²C, and includes a 12-bit interval timer, real-time clock, and an 8/10-bit resolution A/D converter with up to 26 channels. It is designed for applications requiring low power consumption and high performance, making it a viable option for engineers looking for a versatile microcontroller solution.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 48KB FLASH 48LFQFP
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 48K LFQFP48 -40TO+85C
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 48KB FLASH 48LFQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101GDAFB#30-ND | R5F101GDAFB#30 | R5F101GDAFB#30 | R5F101GDAFB#30 | R5F101GDAFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 3 KB | 3 KB | 3 KB | ||
| ROM | 48 KB |