RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 16KB FLASH 40HWQFN
IC MCU 16BIT 16KB FLASH 40HWQFN
IC MCU 16BIT 16KB FLASH 40HWQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F101EAANA#20-ND | R5F101EAANA#20 | R5F101EAANA#20 | R5F101EAANA#20 | R5F101EAANA#20 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 9x8/10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 16 KB |