Renesas Electronics Corporation 16-bit 16BIT Embedded Microcontroller MCU R5F101CAALA#U0

Description
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 16K/2K LGA36 Product overview: R5F101CAALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101CAALA#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 16K/2K LGA36 Product overview: R5F101CAALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101CAALA#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT Embedded Microcontroller MCU - 685-R5F101CAALA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-R5F101CAALA#U0
16-bit 16BIT Embedded Microcontroller MCU 685-R5F101CAALA#U0
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 16K/2K LGA36 Product overview: R5F101CAALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101CAALA#U0 can be used for catalog matching and distributor lookup.

16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 16K/2K LGA36 Product overview: R5F101CAALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101CAALA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1011088-R5F101CAALA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1011088-R5F101CAALA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1011088-R5F101CAALA#U0
Win Source Part Number: 1011088-R5F101CAALA# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Package / Case: 36-WFLGA Supplier Device Package: 36-WFLGA (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F101

Win Source Part Number: 1011088-R5F101CAALA#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Package / Case: 36-WFLGA
Supplier Device Package: 36-WFLGA (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F101

Buy Now Datasheet
Microcontrollers - R5F101CAALA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F101CAALA#U0-ND
Microcontrollers R5F101CAALA#U0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 36-WFLGA (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 36-WFLGA (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F101CAALA#U0
16-bit Microcontrollers - MCU R5F101CAALA#U0
16-bit Microcontrollers - MCU RL78G13 16+0/2 36FLGA Tray

16-bit Microcontrollers - MCU RL78G13 16+0/2 36FLGA Tray

Buy Now Datasheet
Microcontrollers - R5F101CAALA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101CAALA#U0
Microcontrollers R5F101CAALA#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 36-WFLGA (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 36-WFLGA (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - R5F101CAALA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F101CAALA#U0
Embedded - Microcontrollers R5F101CAALA#U0
IC MCU 16BIT 16KB FLASH 36WFLGA

IC MCU 16BIT 16KB FLASH 36WFLGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F101CAALA#U0 1011088-R5F101CAALA#U0 R5F101CAALA#U0-ND R5F101CAALA#U0 R5F101CAALA#U0 R5F101CAALA#U0
Product Name 16-bit 16BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 16 KB 2 KB 2 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts
Serial Interface I2C, UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers