Renesas Electronics Corporation Microcontrollers R5F101BGANA#00

Description
IC MCU 16BIT 128KB FLASH 32HWQFN
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 32HWQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F101BGANA#00TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F101BGANA#00TR-ND
Microcontrollers 559-R5F101BGANA#00TR-ND
IC MCU 16BIT 128KB FLASH 32HWQFN

IC MCU 16BIT 128KB FLASH 32HWQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F101BGANA#00 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F101BGANA#00
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F101BGANA#00
IC MCU 16BIT 128KB FLASH 32HWQFN

IC MCU 16BIT 128KB FLASH 32HWQFN

Supplier's Site
Microcontrollers - R5F101BGANA#00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101BGANA#00
Microcontrollers R5F101BGANA#00
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F101BGANA#00TR-ND R5F101BGANA#00 R5F101BGANA#00
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x8/10b
RAM 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details