Renesas Electronics Corporation Microcontrollers R5F101BEANA#40

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)
Request a Quote
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F101BEANA#40 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.57 OºA in specific modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a 16 KB to 512 KB flash memory capacity, with 41 DMIPS performance at 32 MHz. The device supports various operating modes, including HALT, STOP, and SNOOZE, and has a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. The microcontroller includes on-chip RAM ranging from 2 KB to 32 KB, a direct memory access (DMA) controller, and multiple serial interfaces such as SPI, UART, and I²C. It also features an 8/10-bit A/D converter with up to 26 channels, a real-time clock, and a watchdog timer. The operating temperature range is from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The R5F101BEANA#40 is suitable for a variety of general-purpose applications, particularly where low power consumption and a compact design are critical.

Datasheet Summary
Powered by GS/AI

The R5F101BEANA#40 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.57 OºA in specific modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a 16 KB to 512 KB flash memory capacity, with 41 DMIPS performance at 32 MHz. The device supports various operating modes, including HALT, STOP, and SNOOZE, and has a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. The microcontroller includes on-chip RAM ranging from 2 KB to 32 KB, a direct memory access (DMA) controller, and multiple serial interfaces such as SPI, UART, and I²C. It also features an 8/10-bit A/D converter with up to 26 channels, a real-time clock, and a watchdog timer. The operating temperature range is from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The R5F101BEANA#40 is suitable for a variety of general-purpose applications, particularly where low power consumption and a compact design are critical.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F101BEANA#40TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F101BEANA#40TR-ND
Microcontrollers 559-R5F101BEANA#40TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F101BEANA#40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F101BEANA#40
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F101BEANA#40
IC MCU 16BIT 64KB FLASH 32HWQFN

IC MCU 16BIT 64KB FLASH 32HWQFN

Supplier's Site
Microcontrollers - R5F101BEANA#40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101BEANA#40
Microcontrollers R5F101BEANA#40
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - R5F101BEANA#40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F101BEANA#40
Embedded - Microcontrollers R5F101BEANA#40
IC MCU 16BIT 64KB FLASH 32HWQFN

IC MCU 16BIT 64KB FLASH 32HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F101BEANA#40TR-ND R5F101BEANA#40 R5F101BEANA#40 R5F101BEANA#40
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x8/10b
RAM 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCABXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers