Renesas Electronics Corporation Microcontrollers R5F101AFASP#X0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
Request a Quote
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F101AFASP#X0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The microcontroller is equipped with 96 KB of flash memory and supports a variety of operating modes including HALT, STOP, and SNOOZE. This device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes a range of integrated peripherals such as a DMA controller, multiple serial interfaces (SPI, UART, I²C), and a 12-bit interval timer. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C). The R5F101AFASP#X0 also features an on-chip debug function, self-programming capabilities, and a data flash memory option. It supports a variety of I/O configurations and has a built-in watchdog timer. This microcontroller is designed for general-purpose applications where low power consumption and flexibility are critical.

Datasheet Summary
Powered by GS/AI

The R5F101AFASP#X0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The microcontroller is equipped with 96 KB of flash memory and supports a variety of operating modes including HALT, STOP, and SNOOZE. This device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes a range of integrated peripherals such as a DMA controller, multiple serial interfaces (SPI, UART, I²C), and a 12-bit interval timer. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C). The R5F101AFASP#X0 also features an on-chip debug function, self-programming capabilities, and a data flash memory option. It supports a variety of I/O configurations and has a built-in watchdog timer. This microcontroller is designed for general-purpose applications where low power consumption and flexibility are critical.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F101AFASP#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F101AFASP#X0TR-ND
Microcontrollers R5F101AFASP#X0TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379585-R5F101AFASP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379585-R5F101AFASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379585-R5F101AFASP#X0
Win Source Part Number: 1379585-R5F101AFASP# X0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RL78/G13 Package: Tape & Reel Product Status: Obsolete Package / Case: 30-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 30-LSSOP Base Product Number: R5F101 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 21 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 8x8/10b Oscillator Type: Internal

Win Source Part Number: 1379585-R5F101AFASP#X0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G13
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Base Product Number: R5F101
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 21
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 8x8/10b
Oscillator Type: Internal

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-R5F101AFASP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F101AFASP#X0
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F101AFASP#X0
IC MCU 16BIT 96KB FLASH 30LSSOP Product overview: R5F101AFASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101AFASP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 30LSSOP Product overview: R5F101AFASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101AFASP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F101AFASP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F101AFASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F101AFASP#X0
IC MCU 16BIT 96KB FLASH 30LSSOP

IC MCU 16BIT 96KB FLASH 30LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F101AFASP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F101AFASP#X0
Embedded - Microcontrollers R5F101AFASP#X0
IC MCU 16BIT 96KB FLASH 30LSSOP

IC MCU 16BIT 96KB FLASH 30LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F101AFASP#X0
16-bit Microcontrollers - MCU R5F101AFASP#X0
16-bit Microcontrollers - MCU RL78G13 96+0K/8KB 30 SSOP T&R

16-bit Microcontrollers - MCU RL78G13 96+0K/8KB 30 SSOP T&R

Buy Now Datasheet
Microcontrollers - R5F101AFASP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101AFASP#X0
Microcontrollers R5F101AFASP#X0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F101AFASP#X0TR-ND 1379585-R5F101AFASP#X0 685-R5F101AFASP#X0 R5F101AFASP#X0 R5F101AFASP#X0 R5F101AFASP#X0 R5F101AFASP#X0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x8/10b
RAM 8 KB 96 KB 8 KB 8 KB 8 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers