IC MCU 16BIT 384KB FLASH 100LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 384KB FLASH 100LQFP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100PKDFA#X0 | R5F100PKDFA#X0 | R5F100PKDFA#X0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 24 KB | 24 KB | |
| Supply Voltage | 5.5 to 1.6 volts |