Renesas Electronics Corporation 16-bit 16BIT 192KB Embedded Microcontroller MCU R5F100PHGFB#V0

Description
IC MCU 16BIT 192KB FLSH 100LFQFP Product overview: R5F100PHGFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PHGFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 192KB FLSH 100LFQFP Product overview: R5F100PHGFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PHGFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-R5F100PHGFB#V0
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-R5F100PHGFB#V0
IC MCU 16BIT 192KB FLSH 100LFQFP Product overview: R5F100PHGFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PHGFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLSH 100LFQFP Product overview: R5F100PHGFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PHGFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F100PHGFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100PHGFB#V0-ND
Microcontrollers R5F100PHGFB#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1202272-R5F100PHGFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1202272-R5F100PHGFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1202272-R5F100PHGFB#V0
Win Source Part Number: 1202272-R5F100PHGFB# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 20x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F100 Product Status: Obsolete

Win Source Part Number: 1202272-R5F100PHGFB#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 20x8/10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F100
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - R5F100PHGFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100PHGFB#V0
Embedded - Microcontrollers R5F100PHGFB#V0
IC MCU 16BIT 192KB FLSH 100LFQFP

IC MCU 16BIT 192KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F100PHGFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100PHGFB#V0
Microcontrollers R5F100PHGFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F100PHGFB#V0 R5F100PHGFB#V0-ND 1202272-R5F100PHGFB#V0 R5F100PHGFB#V0 R5F100PHGFB#V0
Product Name 16-bit 16BIT 192KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 16 KB 16 KB 192 KB 16 KB
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details