The R5F100PGGFA#30 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The device is equipped with 128 KB of flash memory and supports a variety of operating modes including HALT, STOP, and SNOOZE. This microcontroller utilizes a CISC architecture with a 3-stage pipeline, allowing for a minimum instruction execution time of 0.03125 Oºs at 32 MHz. It includes on-chip RAM ranging from 2 to 32 KB and supports self-programming capabilities. The device features a high-speed on-chip oscillator with selectable frequencies from 1 MHz to 32 MHz and operates within an ambient temperature range of -40°C to +85°C for consumer applications, and up to +105°C for industrial applications. The R5F100PGGFA#30 includes a variety of integrated peripherals such as a DMA controller, multiple serial interfaces (including SPI, UART, and I²C), timers, and an A/D converter with up to 26 channels. It also offers a robust set of I/O options, with up to 120 configurable pins. This microcontroller is suitable for general-purpose applications requiring efficient power management and a versatile feature set.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 128KB FLASH 100LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100PGGFA#30-ND | R5F100PGGFA#30 | R5F100PGGFA#30 | R5F100PGGFA#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 20x8/10b | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 128 KB |