The R5F100MHDFA#30 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.57 OºA in specific modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a CISC architecture with a 3-stage pipeline, allowing for a maximum performance of 41 DMIPS at 32 MHz. The device supports a code flash memory capacity of 16 KB to 512 KB and includes 2 to 32 KB of on-chip RAM. This microcontroller is equipped with various power management features, including an on-chip power-on-reset circuit and a voltage detector with multiple interrupt levels. It also supports multiple operating modes such as HALT, STOP, and SNOOZE, enhancing its suitability for battery-powered applications. The operating temperature range is from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The R5F100MHDFA#30 includes a range of integrated peripherals, such as a DMA controller, multiple serial interfaces (including SPI, UART, and I²C), and an A/D converter with up to 26 channels. It also features a real-time clock and various timers, making it versatile for different application needs. The device is available in multiple package types, including LFQFP and LQFP, facilitating integration into various designs.
IC MCU 16BIT 192KB FLASH 80LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 80-LQFP (14x14)
IC MCU 16BIT 192KB FLASH 80LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100MHDFA#30 | R5F100MHDFA#30 | R5F100MHDFA#30 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 16 KB | 16 KB |