The R5F100LJGFA#30 is a microcontroller from Quarktwin Technology Ltd. that operates on a true low-power platform, consuming 66 OºA/MHz and as low as 0.57 OºA in specific modes. It supports a wide voltage range of 1.6 V to 5.5 V and features a 16 to 512 Kbyte code flash memory, with a performance rating of 41 DMIPS at 32 MHz. The device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times ranging from 0.03125 Oºs to 30.5 Oºs depending on the clock speed. The microcontroller includes various power management features such as HALT, STOP, and SNOOZE modes, along with an on-chip power-on-reset circuit and voltage detector. It offers a comprehensive set of peripherals, including multiple serial interfaces (SPI, UART, I²C), a DMA controller, and an A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C), making it versatile for different environments. With its extensive memory options, high-speed on-chip oscillator, and robust functionality, the R5F100LJGFA#30 is well-suited for general-purpose applications requiring efficient power consumption and reliable performance.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)
IC MCU 16BIT 256KB FLASH 64LQFP
IC MCU 16BIT 256KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F100LJGFA#30-ND | R5F100LJGFA#30 | R5F100LJGFA#30 | R5F100LJGFA#30 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 12x8/10b | |||
| RAM | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |