Category: OEM Souring
Win Source Part Number: 1462141-R5F100LGDFB#
Manufacturer: Renesas Electronics America
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
16-bit Microcontrollers - MCU RL78/G13 128+4/12 64LQFP 10x10 INDTEMP
IC MCU 16BIT 128KB FLASH 64LQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462141-R5F100LGDFB#V0 | R5F100LGDFB#V0-ND | R5F100LGDFB#V0 | R5F100LGDFB#V0 | R5F100LGDFB#V0 | R5F100LGDFB#V0 |
| Product Name | OEM Souring | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 12x8/10b | |||||
| RAM | 12 KB | 12 KB | 12 KB | |||
| ROM | 128 KB |