The R5F100LEDFB#50 is a microcontroller from Quarktwin Technology Ltd. that operates on a true low-power platform, consuming 66 OºA/MHz and as low as 0.57 OºA in specific modes. It supports a voltage range of 1.6 V to 5.5 V and features a 16 to 512 Kbyte code flash memory. The microcontroller is built on the RL78 CPU core, utilizing a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. The device includes a variety of integrated features such as an on-chip debug function, self-programming capabilities, and a data flash memory of 4 KB to 8 KB with a typical rewrite endurance of 1,000,000 times. It also incorporates a high-speed on-chip oscillator with selectable frequencies, a DMA controller, and multiple serial interfaces including SPI, UART, and I²C. The operating temperature range is suitable for both consumer and industrial applications, extending from -40°C to +105°C depending on the variant. Engineers considering this microcontroller will find it suitable for general-purpose applications requiring low power consumption, extensive memory options, and robust peripheral support.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LQFP
IC MCU 16BIT 64KB FLASH 64LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100LEDFB#50 | R5F100LEDFB#50 | R5F100LEDFB#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 4 KB | 4 KB |