The R5F100JLAFA#50 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and 0.57 OºA in RTC and LVD operation modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a 16 to 512 KB code flash memory capacity. The microcontroller is capable of executing instructions at a speed of up to 41 DMIPS at 32 MHz, with a CISC architecture and a 3-stage pipeline. The device includes various power management modes, such as HALT, STOP, and SNOOZE, and supports an operating temperature range of -40 to +85°C for consumer applications and -40 to +105°C for industrial applications. It features an on-chip debug function, self-programming capabilities, and a data flash memory of 4 KB to 8 KB with a typical rewrite endurance of 1,000,000 cycles. The microcontroller also supports multiple serial interfaces, including SPI, UART, and I²C, and has an integrated 8/10-bit A/D converter with up to 26 channels. With its extensive features and low power consumption, the R5F100JLAFA#50 is suitable for a wide range of general-purpose applications, making it a viable option for engineers looking for an efficient microcontroller solution.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 512KB FLASH 52LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 512KB FLASH 52LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100JLAFA#50-ND | R5F100JLAFA#50 | R5F100JLAFA#50 | R5F100JLAFA#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 12x8/10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |