The R5F100GJGFB#V0 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.57 OºA in specific modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a CISC architecture with a 3-stage pipeline, allowing for a maximum performance of 41 DMIPS at 32 MHz. The device supports a code flash memory capacity of 16 KB to 512 KB and offers on-chip RAM ranging from 2 KB to 32 KB. This microcontroller includes various power management features, such as an on-chip power-on-reset circuit and a voltage detector with multiple levels. It supports multiple operating modes, including HALT, STOP, and SNOOZE, making it suitable for battery-powered applications. The device also features a high-speed on-chip oscillator with selectable frequencies and an operating temperature range of -40°C to +85°C for consumer applications and up to +105°C for industrial applications. Additional functionalities include a Direct Memory Access (DMA) controller, multiple serial interfaces (including SPI, UART, and I²C), and an 8/10-bit resolution A/D converter with up to 26 channels. The microcontroller is available in various package types, making it adaptable for different applications. Overall, the R5F100GJGFB#V0 is a versatile choice for engineers looking for a low-power microcontroller with robust features for general-purpose applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 256K LFQFP48 -40/105C
IC MCU 16BIT 256KB FLASH 48LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 256KB FLASH 48LFQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GJGFB#V0-ND | R5F100GJGFB#V0 | R5F100GJGFB#V0 | R5F100GJGFB#V0 | R5F100GJGFB#V0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 20 KB | 20 KB | 20 KB | ||
| ROM | 256 KB |