The R5F100GJGFB#30 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.57 OºA in RTC and LVD operation modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a 16 to 512 KB code flash memory capacity. The microcontroller is capable of executing instructions at a speed of 41 DMIPS at 32 MHz, with a CISC architecture and a 3-stage pipeline. The device supports various operating modes, including HALT, STOP, and SNOOZE, and has an address space of 1 MB. It includes on-chip RAM ranging from 2 to 32 KB and features a self-programming capability with a boot swap function. The microcontroller also offers a high-speed on-chip oscillator with selectable frequencies from 1 MHz to 32 MHz, and it operates within a temperature range of -40°C to +85°C for consumer applications and up to +105°C for industrial applications. Additional features include a DMA controller, multiple serial interfaces (SPI, UART, I²C), a 16-bit timer, an A/D converter with 6 to 26 channels, and a variety of I/O ports. The device is suitable for applications requiring low power consumption and a range of integrated functionalities, making it a versatile choice for engineers looking to implement microcontroller solutions in their projects.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 256KB FLASH 48LFQFP
IC MCU 16BIT 256KB FLASH 48LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 256KB FLASH 48LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GJGFB#30-ND | R5F100GJGFB#30 | R5F100GJGFB#30 | R5F100GJGFB#30 | R5F100GJGFB#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |