The R5F100EDANA#20 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific modes. The microcontroller is equipped with 48 KB of flash memory, 4 KB of data flash memory, and 2 KB of RAM, making it suitable for various general-purpose applications. The device supports a 32 MHz CPU frequency and has a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. It includes multiple serial interfaces such as UART, I²C, and SPI, as well as a variety of timers and an 8/10-bit A/D converter with up to 26 channels. The operating temperature range is from -40°C to +85°C, making it suitable for both consumer and industrial applications. The microcontroller also features on-chip debugging capabilities and a power management system, including a power-on reset circuit and a voltage detector. Overall, the R5F100EDANA#20 is a versatile microcontroller ideal for projects requiring low power consumption and a range of integrated features.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 48KB FLASH 40HWQFN
IC MCU 16BIT 48KB FLASH 40HWQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F100EDANA#20-ND | R5F100EDANA#20 | R5F100EDANA#20 | R5F100EDANA#20 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 9x8/10b | |||
| RAM | 3 KB | 3 KB | 3 KB | |
| ROM | 48 KB |