The R5F100CGALA#W0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates with a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, achieving 66 OºA/MHz and as low as 0.57 OºA in specific modes. The microcontroller is equipped with 128 KB of flash memory and supports a variety of operational modes including HALT, STOP, and SNOOZE. The device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes on-chip RAM ranging from 2 to 32 KB and supports self-programming with a boot swap function. The R5F100CGALA#W0 also features a high-speed on-chip oscillator with selectable frequencies, a Direct Memory Access (DMA) controller, and multiple serial interfaces including SPI, UART, and I²C. With an operating temperature range of -40 to +85°C for consumer applications and -40 to +105°C for industrial applications, this microcontroller is suitable for a wide range of environments. It also includes an A/D converter with 6 to 26 channels and various timer functionalities, making it versatile for general-purpose applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 128KB FLASH 36WFLGA
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 128KB FLASH 36WFLGA
16-bit Microcontrollers - MCU RL78G13 MCU 128+8/ 12KB 36FLGA T&R
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100CGALA#W0-ND | R5F100CGALA#W0 | R5F100CGALA#W0 | R5F100CGALA#W0 | R5F100CGALA#W0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |