RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP
IC MCU 16BIT 32KB FLASH 30LSSOP
IC MCU 16BIT 32KB FLASH 30LSSOP
IC MCU 16BIT 32KB FLASH 30LSSOP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F100ACGSP#10-ND | R5F100ACGSP#10 | R5F100ACGSP#10 | R5F100ACGSP#10 | R5F100ACGSP#10 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 8x8/10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |