Renesas Electronics Corporation Microcontrollers R5F100ACASP#X0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100ACASP#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100ACASP#X0TR-ND
Microcontrollers R5F100ACASP#X0TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318672-R5F100ACASP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318672-R5F100ACASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318672-R5F100ACASP#X0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318672-R5F100ACASP# X0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: RL78 Speed: 32MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 30-LSSOP (0.240", 6.10mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F100ACASP#X0TR,R5F 100ACASP#X0-ND,R5F10 0ACASP#X0CT,R5F100AC ASP#X0DKR Base Product Number: R5F100 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318672-R5F100ACASP#X0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: RL78
Speed: 32MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 30-LSSOP (0.240", 6.10mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F100ACASP#X0TR,R5F100ACASP#X0-ND,R5F100ACASP#X0CT,R5F100ACASP#X0DKR
Base Product Number: R5F100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F100ACASP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F100ACASP#X0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F100ACASP#X0
IC MCU 16BIT 32KB FLASH 30LSSOP Product overview: R5F100ACASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100ACASP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 30LSSOP Product overview: R5F100ACASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100ACASP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F100ACASP#X0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100ACASP#X0
Microcontrollers R5F100ACASP#X0
IC MCU 16BIT 32KB FLASH 30LSSOP

IC MCU 16BIT 32KB FLASH 30LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100ACASP#X0
16-bit Microcontrollers - MCU R5F100ACASP#X0
16-bit Microcontrollers - MCU RL78G13 32+4/2 30SSOP T&R

16-bit Microcontrollers - MCU RL78G13 32+4/2 30SSOP T&R

Buy Now Datasheet
Microcontrollers - R5F100ACASP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100ACASP#X0
Microcontrollers R5F100ACASP#X0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100ACASP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100ACASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100ACASP#X0
IC MCU 16BIT 32KB FLASH 30LSSOP

IC MCU 16BIT 32KB FLASH 30LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F100ACASP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100ACASP#X0
Embedded - Microcontrollers R5F100ACASP#X0
IC MCU 16BIT 32KB FLASH 30LSSOP

IC MCU 16BIT 32KB FLASH 30LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100ACASP#X0TR-ND 1318672-R5F100ACASP#X0 685-R5F100ACASP#X0 R5F100ACASP#X0 R5F100ACASP#X0 R5F100ACASP#X0 R5F100ACASP#X0 R5F100ACASP#X0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x8/10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details