RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP
IC MCU 16BIT 16KB FLASH 30LSSOP
16-bit Microcontrollers - MCU RL78/G13 16KB/2KB+4KB 30SSOP -40_+105C
IC MCU 16BIT 16KB FLASH 30LSSOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100AAGSP#X0-ND | R5F100AAGSP#X0 | R5F100AAGSP#X0 | R5F100AAGSP#X0 | R5F100AAGSP#X0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |