The R2J20751NP is a synchronous buck controller integrated circuit with built-in high-side and low-side MOSFETs, designed for point-of-load power conversion in applications such as motherboards and servers. It features a QFN-40 package measuring 6 mm × 6 mm, operates with an input voltage range of 3.3 V to 27 V, and supports an output current of up to 25 A. The device includes a built-in bootstrap switch, peak current mode control with slope compensation, overvoltage protection, hiccup-mode overload response, and a 0.6 V ±2% reference voltage. Switching frequency is programmable between 200 kHz and 1 MHz, and it incorporates a Power Good output and tracking function. The part is classified as 'Standard' quality by the manufacturer.
SWITCHING CONTROLLER Product overview: R2J20751NP#G0 from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-R2J20751NP#G0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-R2J20751NP#G0 |
| Product Name | DC-DC Converter IC |
| Package Type | Other; Bulk |