Renesas Electronics Corporation 100MA LED Driver IC R2A20134SPW5

Description
IC LED DRIVER LINEAR 100MA 8SOP Product overview: R2A20134SPW5 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-R2A20134SPW5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER LINEAR 100MA 8SOP Product overview: R2A20134SPW5 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-R2A20134SPW5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MA LED Driver IC
137-R2A20134SPW5
100MA LED Driver IC 137-R2A20134SPW5
IC LED DRIVER LINEAR 100MA 8SOP Product overview: R2A20134SPW5 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-R2A20134SPW5 can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR 100MA 8SOP Product overview: R2A20134SPW5 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-R2A20134SPW5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - R2A20134SPW5 - 062336-R2A20134SPW5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - R2A20134SPW5
062336-R2A20134SPW5
PMIC - PMIC - LED Drivers - R2A20134SPW5 062336-R2A20134SPW5
Manufacturer: Renesas Electronics America Win Source Part Number: 062336-R2A20134SPW5 Packaging: Reel - TR Type: Linear Applications: Lighting Mounting: SMD (SMT) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 8.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 062336-R2A20134SPW5
Packaging: Reel - TR
Type: Linear
Applications: Lighting
Mounting: SMD (SMT)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 8.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-R2A20134SPW5 062336-R2A20134SPW5
Product Name 100MA LED Driver IC PMIC - PMIC - LED Drivers - R2A20134SPW5
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - LT3743EUFD#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 2331430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details