Manufacturer: Renesas Electronics America
Win Source Part Number: 726182-R2A20111SP#W0
Packaging: Tape and Reel
Mounting Style: SMD
Mode: Continuous Conduction (CCM)
Current - Startup: 200μA
Categories: Integrated Circuits
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 16-SOIC (0.216", 5.50mm Width)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
Supply Voltage (V): 9V ~ 24V
Switching Frequency: 65kHz
PFC IC Continuous Conduction (CCM) 65kHz 16-SOP
IC PFC CTRLR CCM 65KHZ 16SOP
IC PFC CTRLR CCM 65KHZ 16SOP
PFC IC Continuous Conduction (CCM) 65kHz 16-SOP
Power Factor Correction - PFC PFC IC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 726182-R2A20111SP#W0 | R2A20111SP#W0-ND | R2A20111SP#W0 | R2A20111SP#W0 | R2A20111SP#W0 | R2A20111SP#W0 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - R2A20111SP#W0 | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |